ASME B20.1 - : References
This document references the following standards:
ASME A17.1
29 CFR PART 1910 VOL 5
ASME A17.1
NEMA Z535.4
NFPA 70
NFPA 79
29 CFR PART 1910 VOL 5
MIL-STD-882E CHANGE 1
This document is referenced by the following standards:
NEMA C136.3
B11/STD B11.2
B11/STD B11.9
ASTM E2349
FLBC FLBC
IEC 61010-2-091
IEC 61010-2-091 (REDLINE + STANDARD)
B11/STD B11.0
B11/STD B11.1
B11/STD B11.20
B11/STD B11.3
AFMAN 91-203
ICC I-CODE VCC
ICC I-CODE CTBC
CABC VOL 2
29 CFR PART 1926
ICC I-CODE ORSSC
ISO 12643-4
ASME A17.3
ASME A17.7
ASME B30.13
ASME B56.1 INT NO 1
ASME B56.6 INT
ASME B56.1 INT NO 2
ASME B56.1 INT NO.1
ASME B56.6 INT
ASME B56.6 INT NO.1
ASME B56.1 INT NO 3
BSI BS ISO 12643-1
ASTM F3158
ANSI B151.31
ISO 12643-1
NFPA 5000
ICC I-CODE ICCPC
ICC I-CODE IBC
ASABE S361.3
ICC I-CODE SCBC
ICC I-CODE OBC
ICC I-CODE IBC COMM VOL II
ICC I-CODE MNBC
CENELEC EN IEC 61010-2-091
NEN-EN-IEC 61010-2-091
BSI BS EN IEC 61010-2-091 + A11
CSA C22.2 NO. 61010-2-091-19
CSA/AM CSA/ANSI NGV 4.8:21
CEI EN IEC 61010-2-091
CSA ASME A17.1-2022/CSA B44:22
Advertisement