ICC I-CODE IFGC COMM - : References
This document references the following standards:
NFPA 51
MSS SP-6
NFPA 85
NFPA 853
ASME B16.20
ASME B1.20.1
ASME B16.33
ASME B36.10M
NFPA 37
ASME A13.1
MSS SP-58
NFPA 211
NFPA 58
NFPA 88A
ASME B31.3
ASTM A53/A53M
ASTM B88
ASTM B241/B241M
ASTM F1973
ASTM C315
AGA Z223.1
NEMA LC 1
ASME B16.1
ASME B16.44
ASME CSD-1
49 CFR PART 178
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASTM A254/A254M
ASTM E136 REV A
CGA G-5
CGA G-5.4
CGA G-5.5
CGA S-1.1
CGA S-1.2
CGA S-1.3
ICC I-CODE IBC
ICC I-CODE IFC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IRC
NFPA 30A
NFPA 409
NFPA 70
NFPA 82
ASCE 7-16
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM D2513
Advertisement