DEF STAN 91-065 - : References
This document references the following standards:
ASTM D1298 REV B
ASTM D130
ASTM D445
ASTM D482
ASTM D5950
ASTM D93
ASTM D94
ASTM D97 REV B
DIN EN ISO 3104
DIN EN ISO 3675
DIN EN ISO 6245
IP 136.1/1998
IP 15/95
IP 154/2000
IP 160/1999
IP 182/06
IP 365/96
IP 71 SECTION 1/96
ISO 12185
ISO 3016
ISO 6293-1
ISO 6293-2
This document is referenced by the following standards:
MODUK DEF STAN 01-005
Advertisement