DIN EN ISO 9241-129 - : References
This document references the following standards:
ISO 9241-110
ISO 14915-2
ISO 9241-920
ETSI EG 202 132
ISO 9241-171
ISO 9241-20
ISO 9241-13
ETSI EG 202 416
ISO/IEC 24751-1
ISO/IEC 24751-2
ISO/IEC 24751-3
ISO/IEC 24786
ISO/IEC TR 19764
This document is referenced by the following standards:
DIN SPEC 91328
DIN EN ISO 22311
DIN EN ISO 18295-1
DIN EN 16186-2
Advertisement