NFPA 265 - : References
This document references the following standards:
NFPA 286
NFPA 101
ASTM E800
NFPA 5000
ICC I-CODE IFC
ICC I-CODE IBC
ASTM C1186
ASTM C1288
ASTM C1396/C1396M
ASTM E800
ICC I-CODE IBC
ICC I-CODE IFC
NFPA 101
NFPA 286
NFPA 5000
NIST PS 1
ASTM E1354 REV C
ASTM E136
This document is referenced by the following standards:
ASTM D5537
NFPA 701
UFGS-12 50 00.13 10
FLBC FLBC
ICC I-CODE VSFPC
BSI PD ISO/TR 20118
ISO TR 20118
ICC I-CODE VCC
ASTM E1537
ASTM E1590
CABC CAFC
ICC I-CODE CTBC
CABC VOL 2
NFPA 1H
ASME A17.1
ASTM E1740
ICC I-CODE ORFC
ICC I-CODE ORSSC
ISO 10093
ASTM E2067
FM 4880
ASTM F793/F793M
NFPA 1
NEN-ISO 10093
ICC I-CODE SCFC
ICC I-CODE MNSFC
ICC I-CODE IFC COMM
ICC I-CODE IBC COMM VOL II
ICC I-CODE NJBC
ICC I-CODE IBC COMM VOL I
ICC I-CODE OBC
ICC I-CODE SCBC
ICC I-CODE MNBC
NFPA 555
BSI BS ISO 10093
NFPA 909
NFPA 101A
ASTM E2280
NYBC NYBC
ASTM E3020
NYBC NYFC
ASTM E2257
ASTM F1870
ICC I-CODE IFC COMM VOL I
NASA-STD-8719.11 REV B W/CHG 1
ICC I-CODE OFC
ASTM E2061
CSA ASME A17.1-2019/CSA B44:19
Advertisement