API SPEC 19G2 - : References
This document references the following standards:
API SPEC 14A
API SPEC 14A
ASME B1.20.1
ASME B1.20.5
ASME B16.34
ASME B16.5
ASME B31.8
ASTM A370 REV A
ASTM D1415
ASTM D2240
ASTM E140 REV B
ASTM E18 REV A
ISO 10432
ISO 11960
ISO 14313
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 17078-1
ISO 17078-3
ISO 17078-4
ISO 6506-1
ISO 6508-1
ISO 6892-1
ISO 80000-4
ISO 9000
ISO 9712
ISO/IEC 17050-1
MIL-STD-1916
NACE MR0175/ISO 15156
ISO/IEC 17050-2
This document is referenced by the following standards:
ISO 14224
API RP 19G4
API SPEC 19CI
API SPEC 19G3
API RP 19GLHB
Advertisement