API SPEC 12F - : References
This document references the following standards:
NFPA 30
API 12R1
29 CFR PART 1910
API SPEC 5L
API RP 652
API STD 2000
API STD 650
API STD 653
ASME B16.11
ASME B16.5
ASTM A1011/A1011M REV A
ASTM A105/A105M
ASTM A181/A181M
ASTM A307
ASTM A333/A333M
ASTM A350/A350M
ASTM A36/A36M
ASTM A516/A516M
ASTM A53/A53M
ASTM A573/A573M
ASTM F2329/F2329M
CSA G40.20-13/G40.21-13
NACE SP0178
PIP STF05501
PIP STF05520
PIP STF05521
ASTM A153/A153M REV A
ASTM A283/A283M
ASME B1.1
ASME B18.2.1
ASME B18.2.2
ASME B31.1
NFPA 30
API RP 2003
API SPEC 12D
29 CFR PART 1910
API 12R1
ASCE 7-22
ASTM A106/A106M REV A
ASTM A6/A6M
ASTM F3125/F3125M
This document is referenced by the following standards:
ASME B31Q
ICC I-CODE SCPC
ICC I-CODE MPC
CI PAMPHLET 163
ISO 27916
ISO 14224
FAA FO 3900.19C
NRC AFC
NFPA 59A
NRC NFC
ICC I-CODE VPC
CI PAMPHLET 94
NRC QSC
ASME B31.4
NFPA 1H
49 CFR PART 195
API RP 575
ASME B31.4 INTERPRETATIONS
NFPA 1
CSA W178.1-18
CSA W178.2-18
ICC I-CODE IPC COMM
ICC I-CODE IMC
ICC I-CODE IGCC WEP
NYBC NYPC
DNV-OS-E201
HIR INSPECTION OF ABOVE-GROUND
PIP VEETA001
Advertisement