ISO/IEC TS 27008 - : References
This document references the following standards:
ISO/IEC 27007
ISO/IEC 27002
ISO 19011
ISO GUIDE 73
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 27005
ISO/IEC 27006
ISO/IEC 27007
ISO/IEC 27017
NIST SP 800-53A
This document is referenced by the following standards:
BSI BS ISO/IEC 27007
ANSI X9.112-3
IEC TR 62653
BSI PD IEC TR 62653
CSA CAN/CSA-ISO/IEC 27003:18
BSI BS ISO/IEC 27003 - TC
BSI BS ISO/IEC 27007 - TC
IEC 63096
CSA ISO/IEC 27007:20
BSI BS EN ISO/IEC 27002
ISO/IEC 27013
NEN-ISO/IEC 27013
NEN-EN-ISO/IEC 27007
ISO/IEC 30162
SNV SN EN ISO 27007
ISO/IEC TR 3445
BSI BS ISO/IEC 30162
BSI PD ISO/IEC TR 3445
CEN EN ISO 27007
CEI UNI EN ISO/IEC 27007
CSA ISO/IEC 27013:22
CEN EN ISO 27002
NEN-EN-ISO/IEC 27002
ANSI INCITS/ISO/IEC 27003
SNZ AS/NZS ISO/IEC 27002
CSA ISO/IEC 27002:23
SNV SN EN ISO/IEC 27002
CEI UNI EN ISO/IEC 27002
ANSI INCITS/ISO/IEC 27002
ANSI INCITS/ISO/IEC 27013
SNV SN ISO/IEC 27013
BSI BS ISO/IEC 27013
IEC TR 62653 (REDLINE + STANDARD)
Advertisement