ISO/IEC 12862 - : References
This document references the following standards:
ECMA 287
ISO/IEC 8859-4
ISO/IEC 8859-1
ISO/IEC 8859-2
ISO/IEC 8859-3
This document is referenced by the following standards:
ECMA 396
ISO 18938
BSI BS ISO 18938
IEC 62702-1-1
CENELEC EN 62702-1-1
BSI BS EN 62702-1-1
DIN EN 62702-1-1
ISO/IEC 10995
ISO/IEC 16963
ISO/IEC 29121
BSI BS ISO/IEC 29121
BSI BS ISO/IEC 16963
CEI EN 62702-1-1
NEN-ISO/IEC 29121
IEC 62702-1-1 (REDLINE + STANDARD)
ANSI INCITS/ISO/IEC 16963
ISO/IEC DIS 18630
BSI 23/30463880 DC
Advertisement