MIL-DTL-25524 - : References
This document references the following standards:
QPL-25017-QPD
ASTM D7224
ASTM D1266
ASTM D1298 REV B
ASTM D130
ASTM D1319
ASTM D1322
ASTM D156
ASTM D2276
ASTM D2386
ASTM D2622
ASTM D2887
ASTM D3120
ASTM D3227
ASTM D3241
ASTM D3242
ASTM D3338/D3338M
ASTM D3343
ASTM D3701
ASTM D381
ASTM D3828 REV A
ASTM D3948
ASTM D4052 REV A
ASTM D4057
ASTM D4177
ASTM D4294
ASTM D4306
ASTM D445
ASTM D4529
ASTM D4809
ASTM D4952
ASTM D5006
ASTM D5452
ASTM D5453
ASTM D56 REV A
ASTM D5972
ASTM D6045
ASTM D6379
ASTM D6986
ASTM D7039 REV A
ASTM D7042
ASTM D7153
ASTM D7154
ASTM D7171
ASTM D7224
ASTM D7345
ASTM D7619
ASTM D7777
ASTM D7945
ASTM D8166
ASTM D86
ASTM D93
ASTM E29
ISO 11171
ISO 4406
MIL-DTL-85470B
MIL-PRF-25017H (1)
MIL-STD-290H CHANGE 1
QPL-25017-QPD
This document is referenced by the following standards:
MIL-DTL-6615H
MIL-STD-3004-1 W/CHANGE 1
MIL-DTL-8794F (5)
MIL-DTL-8795G (1)
MIL-PRF-32233C
MIL-PRF-32080H
MIL-DTL-26521L (1)
UFC 3-460-01
ASTM D6824
Advertisement