MIL-DTL-16878 - : References
This document references the following standards:
ASME B46.1
ASTM B173
ASTM B286
ASTM B298
ASTM B33
ASTM B355
ASTM B501
ASTM B520
ASTM B559
ASTM B624
ASTM D1248
ASTM D2802
ASTM D4066
ASTM G21
FED-STD-228A
ICEA T-24-380-2013
IPC J-STD-006C
ISO/IEC 17025
MIL-PRF-572H
MIL-STD-104C
MIL-Y-1140H
NEMA WC 56
This document is referenced by the following standards:
MIL-DTL-28840E
MIL-DTL-28840/12F (1)
KSC-DE-512-SM REV M
MIL-DTL-55021D (2)
KSC-E-165 REV E CHANGE 5
NASA-STD-5005 REV D
ASME B107.500
MIL-DTL-26500G (2)
Advertisement