MIL-DTL-85891 - : References
This document references the following standards:
TO 1-1-8 W/CHG 6
A-A-58054
ASTM D1921
ASTM D2240
ASTM D2583 REV A
ASTM D3682
ASTM D792
ASTM E11
ASTM E70
CCC-C-440E
FED-STD-313F
ISO/IEC 17025
MIL-DTL-81706B (1)
MIL-PRF-85570E
TO 1-1-8 W/CHG 6
This document is referenced by the following standards:
KSC-E-165 REV E CHANGE 5
NASA-STD-5008 REV B W/CHG 1
NASA-STD-6002 REV D W/CHG 1
MIL-DTL-32648
MIL-DTL-53072G
MIL-DTL-55302/162D (3)
MIL-STD-1504D
Advertisement