ISO 5628 - : References
This document references the following standards:
DIN 53121
ISO 186
ISO 187
ISO 3034
ISO 534
ISO 7500-1
This document is referenced by the following standards:
ISO/IEC 29142-1
BSI BS ISO 4046-5
BSI BS 6410
ISO 2493-1
ISO 4046-5
ISO 5270
ISO 2493-1
NEN-ISO/IEC 29142-1
CEN EN ISO 5270
NEN-EN-ISO 5270
SNV SN EN ISO 5270
ANSI INCITS/ISO/IEC 29142-1
Advertisement