47 CFR PART 15 - : References
This document is referenced by the following standards:
TIA-10
UFGS-26 33 53
GSFC-STD-8715.1 REV A
ISO/IEC 18046-2
ISO/IEC FDIS 22243
IEEE P1911.2/D1
IEC 62734
CEI EN IEC 60268-4
UFGS-25 10 10
ITU-T J.224
UFGS-26 09 23.00 40
CENELEC EN IEC 61000-6-4
IEEE N42.33
CSA ISO/IEC 18000-4:19
IEC 63006
ASTM E1509
ETSI TR 103 581
AFI 91-208
IEC TS 63157
IEEE C63.19
ASHRAE 90.4
CENELEC EN IEC 63006
NFPA 731
CSA ISO/IEC 18000-6:15
UFGS-26 29 23
UFGS-34 71 13.19
Advertisement