ICC I-CODE ISPSC COMM - : References
This document references the following standards:
AHRI 1160 I-P
16 CFR PART 1207
ASCE 24-14
ASME A112.1.2
ASME B16.15
ASTM A182/A182M
ASTM A403/A403M
ASTM B447 REV A
ASTM B88
ASTM D1593
ASTM D1785
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D2846/D2846M REV A
ASTM F1346
ASTM F437
ASTM F438
ASTM F439
CSA C22.2 NO. 218.1-13
CSA C22.2 NO. 236-15
IAPMO Z124.7
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IFGC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IRC
NEMA Z535.1
NEMA Z535.2
NEMA Z535.3
NEMA Z535.4
NEMA Z535.5
NEMA Z535.6
NFPA 70
NSF 14
NSF 50
ASTM A240/A240M REV A
ASTM A312/A312M
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA C22.2 NO. 108:14
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
NEMA Z535 SERIES
Advertisement