IEEE 42020 - : References
This document references the following standards:
IEEE ISO/IEC/IEEE 42030
ISO 15704
ISO 19439
ISO 9000
ISO/IEC 7498-1
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 15939
IEEE 1471
IEEE ISO/IEC/IEEE 42030
ISO 21500
ISO 21505
ISO 31000
ISO/IEC 10746-2
ISO/IEC 10746-3
ISO/IEC 10746-4
ISO/IEC 19793
ISO/IEC 20000-1
ISO/IEC 25000
ISO/IEC 25010
ISO/IEC 25012
ISO/IEC 25020
ISO/IEC 27000
ISO/IEC 33001
ISO/IEC 33002
ISO/IEC 33004
ISO/IEC 33020
ISO/IEC 38500
ISO/IEC TR 24774
ISO/IEC TR 38502
ISO/IEC/IEEE 24748-1
ISO/IEC/IEEE 24748-2
ISO/IEC/IEEE 24748-4
ISO/IEC/IEEE 24748-5
ISO/IEC/IEEE 24748-7
ISO/IEC/IEEE 24748-8
ISO/IEC/IEEE 24765
IEEE 1517
ISO/IEC/IEEE 42010
ISO/IEC 10746-1
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 24774 - TC
BSI BS ISO/IEC/IEEE 15288 - TC
Advertisement