IEEE C57.12.32 - : References
This document references the following standards:
IEEE C57.12.23
IEEE C57.12.30
IEEE C57.12.31
IEEE C57.12.44
IEEE C57.12.24
IEEE C57.12.28
IEEE C57.12.29
IEEE C57.12.40
ASTM B117
ASTM D1654
ASTM D2794
ASTM D3170/D3170M
ASTM D3359
ASTM D3363
ASTM D4060
ASTM D4585/D4585M
ASTM D4587
ASTM D523
ASTM D610
ASTM D660
ASTM D661
ASTM D714
IEC 60529
IEEE C37.63
IEEE C37.66
IEEE C37.74
IEEE C57.12.23
IEEE C57.12.24
IEEE C57.12.28
IEEE C57.12.29
IEEE C57.12.30
IEEE C57.12.31
IEEE C57.12.40
IEEE C57.12.44
IEEE PC37.62/D6.1
NACE SP0188
IEC 62271-111
IEEE C37.60
This document is referenced by the following standards:
BSI BS IEC/IEEE 80005-1 - TC
NEMA C84.1
IEEE P2800/D6.0
IEEE 1653.5
NETA ATS
UFC 3-600-01
IEC/IEEE 80005-1
CEI IEC/IEEE 80005-1
NEMA TR 1
IEEE PC37.75/D2.0
IEEE PC57.167/D2.55
IEEE 45.1
NETA MTS
IEEE C37.75
Advertisement