ISO/IEC TR 33015 - : References
This document references the following standards:
ISO/IEC 15504-5
ISO/IEC 20000-1
ISO/IEC 29169
ISO/IEC 33001
ISO/IEC 33002
ISO/IEC 33003
ISO/IEC 33004
ISO/IEC 33020
ISO/IEC TR 33014
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
This document is referenced by the following standards:
IEEE 16085
NEN-ISO/IEC/IEEE 16085
BSI BS ISO/IEC/IEEE 16085
IEEE 2675
ISO/IEC/IEEE 16085
CSA ISO/IEC/IEEE 16085:21
ISO/IEC/IEEE FDIS 32675
BSI BS ISO/IEC/IEEE 32675
CSA ISO/IEC/IEEE 32675:23
ISO/IEC 30105-5
BSI BS ISO/IEC 30105-5
This document is referenced in other ways by the following standards:
ISO/IEC 15504-4
Advertisement