NFPA 130 - : References
This document references the following standards:
NFPA 502
IEEE 16
ASTM E2061
NFPA 241
NFPA 10
NFPA 13
NFPA 10
NFPA 101
NFPA 110
NFPA 13
NFPA 14
NFPA 22
NFPA 220
NFPA 241
NFPA 25
NFPA 253
NFPA 262
NFPA 275
NFPA 4
NFPA 70
NFPA 72
NFPA 91
14 CFR PART 25
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASTM C1166
ASTM D2724
ASTM D3574
ASTM D3675
ASTM D7568
ASTM E136
ASTM E1537
ASTM E1590
ASTM E162
ASTM E2061
ASTM E2652
ASTM E814 REV A
ICEA S-73-532-2014
ICEA S-95-658-2009
IEC 60331-11
IEC 62520
IEEE 11
IEEE 1202
IEEE 16
NFPA 1221
NFPA 1994
NFPA 270
NFPA 286
NFPA 402
NFPA 472
NFPA 502
NFPA 703
NFPA 92
NFPA 921
49 CFR PART 216
49 CFR PART 223
49 CFR PART 229
49 CFR PART 231
49 CFR PART 232
49 CFR PART 238
ASHRAE HVAC APPLICATIONS IP CH 15
NFPA 1710
NFPA 1720
NFPA 550
NFPA 551
ASA S12.65
ASA S3.5
ASHRAE HVAC APPLICATIONS IP ADD AND CORR
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP ADD AND CORR
ASME A17.1
BSI BS EN 50129
ISO 13571
ISO 1999
ISO DIS 13571-1
MIL-STD-882E
NFPA 1006
NFPA 1670
29 CFR PART 1910
ASTM E119
ASTM E1354 REV C
ASTM E648 REV A
ASTM E662 REV A
ASTM E84
This document is referenced by the following standards:
NFPA 13H
IAPMO LAPC
IAPMO CLAPC
CABC VOL 2
NFPA 1620
NFPA 1H
IEC 62973-2
ASHRAE TRAN 2020-1
NEN-ISO 37162
ASME RT-1
ASHRAE 217
NFPA 1
ANSI B77.2
NFPA 555
ASCE 21-21
CEI EN IEC 62928
CSA C22.2 NO. 61980-1:22
ISO 37162
ISO 37164
NASA-STD-8719.11 REV B W/CHG 1
NR/L2/CIV/169 ISSUE 2
Advertisement