API SPEC 19V - : References
This document references the following standards:
API SPEC 14A
API MPMS 10.4
API RP 13B-1
API RP 5C5
API SPEC 14A
API SPEC 20A
API SPEC 5B
API SPEC Q1
API TR 5C3
ASME/BPVC SEC II-D (CUSTOMARY)
ASME/BPVC SEC IX
ASME/BPVC SEC VII
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASQ H1331
ASTM A269/A269M REV A
ASTM A370
ASTM A388/A388M
ASTM A450/A450M REV A
ASTM A609/A609M
ASTM A789/A789M
ASTM D1414
ASTM D1415
ASTM D1708
ASTM D2240
ASTM D2990
ASTM D395
ASTM D412
ASTM D429
ASTM D638
ASTM D790
ASTM E10
ASTM E111
ASTM E140 REV B
ASTM E1444/E1444M
ASTM E165/E165M
ASTM E18
ASTM E186
ASTM E21
ASTM E213
ASTM E23
ASTM E273
ASTM E280
ASTM E309
ASTM E426
ASTM E446
ASTM E570
ASTM E709
ASTM E92
ASTM E94/E94M
ISO 10414-1
ISO 10417
ISO 11960
ISO 13628-3
ISO 13679
ISO 15607
ISO 15611
ISO 15612
ISO 15613
ISO 15614-1
ISO 18265
ISO 23936-1
ISO 23936-2
ISO 2859-1
ISO 3601-1
ISO 3601-3
ISO 4406
ISO 6506-1
ISO 6506-2
ISO 6506-3
ISO 6506-4
ISO 6507-1
ISO 6507-2
ISO 6507-3
ISO 6507-4
ISO 6508-1
ISO 6508-2
ISO 6508-3
ISO 6892-1
ISO 80000-1
ISO 9000
ISO 9606-1
ISO 9712
ISO TR 10949
ISO TS 29001
ISO/IEC 17025
ISO/IEC 17050-1
ISO/IEC 17050-2
MIL-STD-792F
NACE MR0175/ISO 15156
NCSL Z540.3
NORSOK M-710
Advertisement