API RP 14J - : References
This document references the following standards:
ASME B31.8
ASTM A106/A106M
ASTM A153/A153M REV A
ASTM A53/A53M
ASTM D323 REV A
ASTM F1166
ASME B16.5
ASME B16.9
ASME B31.8
ASME B16.10
ASME B16.11
ASME B31.4
ASME B31.3
ASME B36.10M
FM 3600
FM 3610
FM 3611
FM 3615
FM 3620
FM 3810
FM 6310-6320
NEMA MG 2
NFPA 70
NFPA 30
NFPA 78
NFPA 69
NFPA 101
API SPEC 12F
API RP 2003
NFPA 37
NEMA MG 1
NFPA 91
NFPA 90A
API SPEC 12D
NFPA 77
NFPA 496
ASHRAE FUNDAMENTALS IP HANDBOOK
This document is referenced by the following standards:
API RP 14G
API RP 75
30 CFR PART 250
ABS 63
ABS 82
API RP 14FZ
BSI BS EN ISO 17776
FMVSS 30 CFR 250 82 FR 61703
API RP 17V
BSI BS EN ISO 13702
BSI BS EN ISO 17776 - TC
BSI BS EN ISO 13702 - TC
API RP 2A-WSD
API RP 2FPS
API RP 2FB
DNVGL DNV-OS-E101
DNVGL DNV-SI-0003
ISO 13702
ISO 17776
API RP 90-1
DNV-OS-A101
CEI IEC/TS 62600-20
Advertisement