ASTM F1940 - : References
This document references the following standards:
ASTM D1193
ASTM E177
ASTM E18
ASTM E1823
ASTM E29
ASTM E399
ASTM E4
ASTM E691
ASTM E8/E8M REV A
ASTM F1137/F1137M
ASTM F1624
ASTM F1941/F1941M
ASTM F519
ASTM G5
This document is referenced by the following standards:
AASHTO HM-2019
ASTM A193/A193M
ISO 4042
ASTM F3125/F3125M
ASTM F3019/F3019M
ASTM A194/A194M
ASTM A574
ASTM B633
AASHTO M 292M/M 292
ASTM F3393
NEN-EN-IEC 62282-3-100
BSI BS ISO 16111 - TC
ISO 16111
ISO TR 20491
CEN EN ISO 4042
NEN-EN-ISO 4042
SNV SN EN ISO 4042
Advertisement