MIL-PRF-9000 - : References
This document references the following standards:
ASQ Z1.4
BUMED 6270.8A
ASTM D1091
ASTM D129
ASTM D1298 REV B
ASTM D130
ASTM D1552
ASTM D2270
ASTM D2622
ASTM D287 REV B
ASTM D2896
ASTM D3228
ASTM D4047
ASTM D4052
ASTM D4057
ASTM D445 REV A
ASTM D4485
ASTM D4628
ASTM D4629
ASTM D4683
ASTM D4684
ASTM D4927
ASTM D4951
ASTM D5182
ASTM D5293
ASTM D5949
ASTM D5950
ASTM D6278
ASTM D6443
ASTM D6481
ASTM D6557
ASTM D874 REV A
ASTM D892
ASTM D92 REV B
ASTM D97 REV A
ASTM E29
ASTM D5762
This document is referenced by the following standards:
UFC 3-460-01
MIL-PRF-32007
QPL-9000-QPD
MIL-E-17341C
MIL-C-23233A
MIL-PRF-30099A
MIL-E-23457B
MIL-PRF-32097A
MIL-DTL-24800
MIL-G-22077C
MIL-PRF-32041A
MIL-H-24299A
MIL-PRF-32098A
MIL-E-24455
MIL-PRF-32490 (1)
MIL-STD-290H CHANGE 1
Advertisement