ISO/IEC TR 24763 - : References
This document references the following standards:
ISO 21127
IEEE 1484.12.1
SN CWA 14590:2002
IEEE 1484.20.1
ISO/IEC 19788-1
ISO/IEC 24751-1
ISO/IEC 24751-2
ISO/IEC 24751-3
ISO/IEC 29187-1
This document is referenced by the following standards:
BSI BS ISO/IEC 20006-2
ISO/IEC 20006-2
SNZ AS/NZS ISO/IEC 20006.2
SNZ AS/NZS ISO/IEC 22602
CSA ISO/IEC 22602:20
NEN-ISO/IEC 22602
BSI BS ISO/IEC 22602
ISO/IEC 22602
BSI 23/30458608 DC
ISO DIS 37176
Advertisement