API RP 2A - : References
This document references the following standards:
API SPEC 2C
API RP 2D
API SPEC 2C
API SPEC 2F
This document is referenced by the following standards:
30 CFR PART 250
ASME B31.8
API MPMS 20.3
API RP 2A-LRFD
API RP 17P
API RP 17L2
CEN EN ISO 19902
ISO TR 19905-2
API RP 2L
API SPEC 2W
API RP 16Q
API SPEC 2Y
CSA CAN/CSA-ISO 19901-7:14
BSI BS EN ISO 13624-1
API RP 2SIM
IEC TS 62600-10
ISO 13624-1
ISO 13624-1
ARMY TI 818-02
API RP 17A
ASME BTH-1
CSA CAN/CSA-ISO 19901-3:15
ASME B31.4
NORSOK N-001
API OSRC
ASME B31.8 INTERPRETATIONS
API BULL 2V
API RP 2I
API RP 2T
API BULL 2U
API RP 2X
API RP 70I
API STD 537
API RP 2FPS
ASCE GSP 256
ABS 176
ASCE GSP 226
DNVGL-ST-0359
IEC TS 62600-2
DIN EN ISO 19901-4
DNVGL-OS-E201
BSI BS 7910 + A1
BSI BS EN ISO 13628-1 + A1
CSA CAN/CSA-Z19902-09
DIN EN ISO 13628-15
DNVGL-OS-C101
DNVGL-OS-C105
DNVGL-OS-C106
DNVGL-OS-C201
DNVGL-OS-E301
ISO 13628-15
ABS 169
CENELEC EN 50341-2-15
DNVGL-RP-C212
DNVGL-ST-F301
CEN EN ISO 19901-9
API SPEC 2H
CEN EN ISO 18647
ISO 19901-2
API TR 2PY
BSI BS EN ISO 19905-1 - TC
BSI BS EN ISO 19901-4 - TC
NEN-EN-ISO 19902
API RP 2EQ
SNV SN EN ISO 19902
NEN NVN-IEC/TS 62600-10
ASCE GSP 332
CEI IEC/TS 62600-2
CEN EN 13001-3-1
CEI IEC/TS 62600-10
CSA ISO 19901-4:17
COE EM 1110-2-2107
ASCE GSP 308
ASCE GSP 299
CEN EN ISO 19901-2
ABS 43
DNVGL-RP-E303
API TR 17TR7
AASHTO LRFDUS
CEN EN ISO 19901-4
BSI BS EN ISO 13628-15
ISO 19901-4
ASCE GSP 211
API SPEC 2H
API RP 2FB
30 CFR PART 585
ABS 82
ARMY TM 5-809-6
ISO 19905-1
DNVGL-RP-C205
DNVGL-RP-C210
API RP 17H
BSI BS EN 1474-3
ABS 228
NORSOK U-009
API FUGRO REPORT NO P1003
ASCE GSP 323
ISO 19902
This document is referenced in other ways by the following standards:
API RP 2A-WSD
API RP 2A-WSD
Advertisement