ISO 11037 - : References
This document references the following standards:
CIE 15
ISO 3591
ISO 15305
ASTM D1729
BSI BS 950-1
ISO 6658
IEC 60050-845
ISO 3668
SN NS-SS 19102:2004
ASTM D2616
CIE 13.3
DIN 6173-2
CIE S 014-2/E
ISO 5492
ISO 8589
CIE 51
ISO 11664-2
ASTM D1535
ASTM E805 REV A
ASTM D4086
ASTM E284
ISO/CIE 11664-1
This document is referenced by the following standards:
ISO 20613
Advertisement