MIL-DTL-13531 - : References
This document references the following standards:
ASME B18.2.2
ASTM B633
ASTM D380
ASTM B695
ASTM D413
ASTM B117
ASTM D622
NCSL Z540.3
ASME B1.1
ASTM F1136/F1136M
ISO/IEC 17025
MIL-DTL-16232G
MIL-DTL-81706B (1)
MIL-PRF-5606H (3)
MIL-PRF-6083G
MIL-PRF-83282D
MIL-STD-810G W/CHANGE 1
MIL-STD-889C
This document is referenced by the following standards:
MS500077 REV E
MS500083 REV E
Advertisement