C83-96 - : References
This document references the following standards:
ASQ Z1.9
IEC 60437
NEMA C29.3
IEEE C135.3
ASTM E505
CGSB 48-GP-8M
ASME B18.2.3.5M
ASME B18.6.1
ASME B18.21.1
ASTM A757/A757M
ASTM B108/B108M
ASTM D1525
NEMA C29.4
IEEE C135.1
ASTM B150/B150M
ASTM E155
ASTM A307
ASTM A536
ASTM B26/B26M
ASME B18.5
ASQ Z1.4
ASTM A48/A48M
IEC CISPR 16-1
ASTM A47/A47M
ASTM A275/A275M
ASTM A449
ASME B18.2.1
ASME B18.5.2.2M
ASTM A438
ASTM B98/B98M
ASTM D746
ASTM A354
ASTM A563
IFI 100/107
ASTM E6
ASTM E94/E94M
ASTM A148/A148M
ASTM A370
This document is referenced by the following standards:
IEEE 1829
CSA C22.1-21
CSA C22.1HB-21
Advertisement