IEEE 802.15.7 - : References
This document references the following standards:
IEEE 802.15.4
ITU-T I.432.1
ITU-R RA.1630
CENELEC EN 61000-3-3
CEPT/ERC/REC 70-03
IEC 60050-112
IEC 60050-845
IEC 61347-1
IEC 62471
ANSI INCITS 373
ITU-R RS.1744
IEC 61347-2-13
IEC TR 62471-2
IEC 60050-300
IEC 60825-12
IEC 62384
IEC 60825-1
LIA Z136.6
IEEE 802.15.4
ISO/IEC 7498-1
IEC TS 61000-3-5
IEEE 802.11
IEEE 802.15.3
This document is referenced by the following standards:
ITU-T K.79
ETSI TS 105 174-7-1
IEEE P802.15.8/D6
CSA CAN/CSA-ISO/IEC 27033-6:18
ETSI TR 103 514
ETSI TS 110 174-2-1
Advertisement