NASA-STD-6001 - : References
This document references the following standards:
NASA-STD-5005 REV D W/CHG 1
NASA-STD-6016 REV C W/CHG 1
ASTM D3294
ISO 14624-1
ASTM D240
ASTM G74
ASTM G125
ISO 14624-3
ASTM G72/G72M
ASTM G124
ISO 14624-2
ASTM D2863
ASTM D4809
MIL-PRF-25604F
MIL-PRF-26539G (1)
MIL-PRF-27402D
MIL-PRF-27404D
MIL-STD-2223
ASTM E502 REV A
ASTM G86
ASTM E1354
NASA-STD-5005 REV D W/CHG 1
NASA NPD 7100.8 REV G
NASA NPR 7100.1 REV C
MIL-PRF-26536G (1)
NASA-STD-6016 REV C W/CHG 1
This document is referenced by the following standards:
AFSPCMAN 91-710 VOLUME 7
KSC-KTI-5210 REV C
ASTM E1549/E1549M
ASTM G88
DIN EN 16602-70-29
DIN EN 16602-70-21
DIN EN 16602-70-21
DIN EN 16602-70-29
CEN EN 16602-70-21
CEN EN 16602-70-29
BSI BS EN 16602-70-21
MSFC-SPEC-494 REV B
KSC-C-123 REV J
AIAA SP-084
IPC D-620A
KSC-DE-512-SM REV M
KSC-E-165 REV E CHANGE 5
KSC-NE-9187 REV A
MIL-DTL-197N
MIL-DTL-83522E (2)
MSFC-SPEC-3686 REV E
NASA MPR 8710.1 REV C
NASA NPR 8715.3 REV D
NASA RPTSTD-8070-0001 REV 2 W/CHG 1
MIL-PRF-85045H
NASA-STD-8739.1 REV B W/CHG 2
NASA-STD-8739.4 REV A W/CHG 4
NASA-STD-8739.5 REV A W/CHG 2
RR-C-901F
SSTD-8070-0091-FLUIDS REV A
SSTD-8070-0126-PIPE REV C
Advertisement