ACI 355.4M - : References
This document references the following standards:
ACI 318
ASTM F1080
ASTM C150/C150M
ASTM E488/E488M
ASTM D1875
ASTM E1252
CEN EN ISO 6988
ACI 318M
ASTM A193/A193M
ACI 355.2
ASME B1.1
ASTM C42/C42M
ASTM C881/C881M
ASTM E1512
ACI 318
ASTM C31/C31M REV A
ASTM C618
ASTM C882/C882M REV A
ISO/IEC 17011
ISO/IEC 17020
ISO/IEC 17025
ASTM D2556
This document is referenced by the following standards:
ACI 345.2R
CSA A23.3-14
UFC 3-310-04
ACI SP-17
CABC VOL 2
ACI 369.1M
UFGS-23 05 48.19
ACI SP-17M
ACI 355.4 IN-LB
ACI SP-340
AASHTO HBP-1
ASCE 43-19
Advertisement