ISO/IEC 14496-16 - : References
This document references the following standards:
ISO/IEC 14496-1
ITU-T H.323
ISO/IEC 14496-1
ISO/IEC 14496-11
ISO/IEC 14496-2
ISO/IEC 14496-25
ISO/IEC 14772-1
ISO/IEC 15444-1
ISO/IEC 14496-6
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 14496-1:12
ISO/IEC 23000-13
ISO/IEC 23002-4
ISO/IEC 23002-5
ISO/IEC 23005-4
ETSI GR ARF 001
CSA ISO/IEC 23002-4:19
CSA ISO/IEC 15938-5:04
BSI 16/30339334 DC
CSA ISO/IEC 23005-4:19
ISO/IEC 14496-27
ANSI INCITS/ISO/IEC 14496-1
Advertisement