ANSI INCITS 479 - : References
This document references the following standards:
IEC 60793-2-10
IEC 60793-2-50
IEC 61280-1-1
IEC 61300-3-6
TIA-492AAAD
ANSI INCITS TR 35
IEC 60793-2-10
IEC 60874-19-1
IEC 61280-4-1
IEC 61280-1-3
IEC 61754-4
IEC 60793-1-43
IEC 60825-2
IEC 61754-20
IEEE 802.3
TIA-492AAAB-A
TIA-492AAAC-B
This document is referenced by the following standards:
TIA TSB-172-A
ANSI INCITS 488
CEI EN 60793-2-10
IEC 60793-2-10 (REDLINE + STANDARD)
ANSI INCITS 545
CENELEC EN IEC 60793-2-10
BSI BS EN IEC 60793-2-10 - TC
ISO/IEC 14165-147
ANSI INCITS 533
Advertisement