ISO/IEC 19788-3 - : References
This document references the following standards:
ISO 3901
ISO 15706-2
ISO 2108
ISO 10957
ISO 639-2
ISO 9735-1
ISO 639-3
ISO 3297
IEEE 1484.12.1
ISO/IEC 19788-1
ISO/IEC 19788-2
ISO/IEC 10646
IETF RFC 2141
IETF RFC 4122
This document is referenced by the following standards:
ISO/IEC 19780-1
CSA CAN/CSA-ISO/IEC 19780-1:16
CSA CAN/CSA-ISO/IEC TR 18120:18
ISO 21001
SNZ SA/SNZ TR ISO/IEC 18120
ISO/IEC TR 23843
CSA ISO/IEC TR 23843:21
IEC TR 63308
SNZ SA/SNZ TR ISO/IEC 23843
Advertisement