ISA 100.11A - : References
This document references the following standards:
IEEE 802.15.4
IEEE 754
ISA TR100.00.01
ETSI EN 300 328-1
CEPT/ERC/REC 70-03
ETSI EN 300 328-2
ASC/X9 X9.63
ISO 7498-2
IEC 61158 SET
ETSI EN 300 220-1
47 CFR PART 15
FIPS PUB 197
FIPS PUB 198-1
ISO/IEC 10118-2
ISO/IEC 10731
ISO/IEC 7498-1
ISO/IEC 7498-3
ISO/IEC 7498-4
IEEE 802.15.4
IEEE 802.16
IEEE 802.11
This document is referenced by the following standards:
ISA TR100.00.03
CENELEC EN 61158-1
CENELEC EN 62734
ASHRAE 90132
ISA 101.01
DIN EN 62734
DIN EN 62734
CEI EN 61158-1
CEI EN 62734
BSI BS EN 62734
IEC 62734
ISO 20205
NORSOK I-001
IEC 61804-4
CENELEC EN IEC 61804-4
CEI EN IEC 61804-4
NEN-EN-IEC 61158-1
API RP 554 PART 2
Advertisement