MIL-DTL-24688 - : References
This document references the following standards:
ASTM C302
ASTM C421
ASTM C411
ASTM C447
ASTM C665
ASTM C1559
ASTM C518
ASTM C1304
ASTM D1621
ASTM E662
ASTM C335/C335M
ASTM C585
ASTM C177
ASTM C1338
ASTM D3574
ASTM E800
TAPPI T 803 OM
ASTM C423
ASTM E84
ISO/IEC 17025
MIL-A-3316C INT AMD 1
MIL-C-20079H
MIL-DTL-24607B INT AMD 2
MIL-PRF-24596B (1)
MIL-STD-1916
This document is referenced by the following standards:
MIL-T-24708
MIL-STD-1623E CHANGE 1
MIL-STD-769K
ASTM F683
QPL-24688-QPD
Advertisement