MIL-DTL-27072 - : References
This document references the following standards:
NEMA HP 3
ASTM B33
ASTM D2116
ASTM D4796
NCSL Z540.1 HDBK
ASTM B298
ASTM D4894
ASTM D4066
FED-STD-228A
MIL-DTL-16878/17B (1)
MIL-DTL-16878/18B (1)
MIL-DTL-16878/1C (1)
MIL-I-631D INT AMD 2
MIL-STD-686C
This document is referenced by the following standards:
MIL-HDBK-454B
MIL-STD-11991A
MIL-C-27072/37
MIL-DTL-27072/16D (1)
MIL-DTL-27072/1C (1)
MIL-DTL-27072/24C (1)
MIL-DTL-27072/28D (1)
MIL-DTL-27072/29C (1)
MIL-DTL-27072/33C (1)
MIL-DTL-27072/44C (1)
MIL-DTL-27072/42C (1)
MIL-DTL-27072/65C (1)
MIL-DTL-27072/68C (1)
MIL-DTL-27072/70B (1)
MIL-DTL-27072/79C (1)
MIL-DTL-27072/76C (1)
MIL-DTL-27072/9D (1)
MIL-E-5400T (1)
Advertisement