AATCC 127 - : References
This document is referenced by the following standards:
ISEA 107
MIL-DTL-44431C
MIL-DTL-32439B
CSA Z96-15
ASTM F2733
ISO 11607-1
ISO 19206-2
MIL-DTL-3924K
NFPA 1891
MIL-DTL-32699
MIL-DTL-32708
MIL-DTL-10799J
ASTM E2556/E2556M
AATCC TECHNICAL MANUAL
IEST RP-CC003.5
MIL-DTL-43876B
MIL-DTL-43128E
MIL-DTL-32752
NFPA 1855
ASTM E2570/E2570M
AAMI TIR11
CSA Z314:23
AAMI PB70
ASTM F3352/F3352M
NFPA 1851
MIL-DTL-44031G
PIA-C-7219D
CEN EN ISO 11607-1
A-A-52110B
A-A-60019
ASTM E2128
ISO 19206-4
ASTM F2407
BSI 19/30367928 DC
NEN-EN-ISO 11607-1
ASTM F1138
AATCC 210
Advertisement