ISO 13492 - : References
This document references the following standards:
ISO 8583
ISO 8583-1
ISO/IEC 8825-1
ANSI X9.24-3
ISO 11568-1
ISO 11568-2
ISO 11568-4
ISO 16609
ISO 20038
ISO 8583
ISO 9564-1
ISO/IEC 10116
ISO/IEC 18033-1
ISO/IEC 18033-2
ISO/IEC 18033-3
ISO/IEC 18033-4
ISO/IEC 18033-5
ISO/IEC 18033-6
ISO/IEC 7812-1
ISO/IEC 7812-2
ISO/IEC 9797-1
This document is referenced by the following standards:
BSI BS ISO/IEC 27033-1
BSI BS ISO/IEC 27033-1 - TC
ISO/IEC 27033-1
BSI BS EN ISO 8583
CSA ISO/IEC 27033-1:16
ANSI X9.58
ANSI X9.93-1
ANSI INCITS/ISO/IEC 27033-1
NEN-ISO 8583
SNV SN ISO/IEC 27033-1
Advertisement