CSA Z662 (F) - : References
This document references the following standards:
ASTM D1248
ASTM E92
ASTM A307
ASTM D638
ASTM E114
ASTM E384
ASTM A563
ASTM B241/B241M
ASTM D323 REV A
ASME B1.1
ASME B16.49
ASME B16.9
ASME B18.2.2
ASME B18.2.1
ASME B16.11
ASME B16.34
ASME B31.8
ASME B16.20
ASME B16.21
ASME B31.4
ASME B16.5
ASME B31.3
ASME B31G
ISO 9712
ISO 19232-1
ISO 5579
ISO 9001
AWWA C150/A21.50
AWWA C205
ASTM A106/A106M REV A
ASTM A420/A420M
ASTM A312/A312M REV A
ASTM D3350
ASTM A234/A234M
ASTM A395/A395M
API STD 653
ASTM F1973
NFPA 30
ASTM A53/A53M
ASTM D2837
ASTM A126
This document is referenced by the following standards:
CSA C22.1-18
CSA B51-19
CSA Z245.20 SERIES-18
CSA Z245.30-18
CSA C22.1HB-21
CSA B139 SERIES:19
NRC NBC
Advertisement