MIL-PRF-32550 - : References
This document references the following standards:
ASTM A1008/A1008M
TT-C-490G
ASTM A109/A109M
ASTM D1308
ASTM D1475
ASTM D1654
ASTM D1849
ASTM D3330/D3330M
ASTM D3335 REV A
ASTM D3359
ASTM D3363
ASTM D3718 REV A
ASTM D3924
ASTM D3960
ASTM D4541
ASTM D522/D522M
ASTM D562
ASTM D7232
ASTM F519
ASTM G50
ISO 9000
ISO/IEC 17025
MIL-DTL-53022F
MIL-DTL-53030D (1)
MIL-DTL-53039E
MIL-DTL-64159B
NACE NO. 2
SSPC SP 10
TT-C-490G
29 CFR PART 1910
ISO 9000
This document is referenced by the following standards:
MIL-PRF-26139F
MIL-DTL-53072G
MIL-STD-8047
ASME HST-1
This document is referenced in other ways by the following standards:
MIL-PRF-26915D
Advertisement