MIL-DTL-24583 - : References
This document references the following standards:
ASQ 9000
ASQ 9001
ASQ Q9002
ASQ Z1.4
ASTM C135
ASTM C1502
ASTM C561
ASTM C562
ASTM C816
ASTM D1179
ASTM D1234
ASTM D129
ASTM D3951
ASTM D4239
ASTM D4327
ASTM D4727/D4727M
ASTM D512
ASTM D516
ASTM D5373
ASTM D808
ISO 9000
MIL-I-45208A
MIL-L-19140E (1)
MIL-STD-2073-1E CHANGE 4
This document is referenced by the following standards:
ASTM F2191/F2191M
Advertisement