ANSI/NEMA WC 66 - : References
This document references the following standards:
47 CFR PART 68
ASTM A370
ASTM B286
ASTM B3
ASTM B33
ASTM B470
ASTM B8
ASTM D1535
ASTM D4565
ASTM D4566
ASTM D5423
ASTM E29
CSA C22.2 NO. 214-17
ECIA EIA-359-A
IEC 60754-2
IEC 61156-1
NFPA 262
NIST SP 811
TIA TL9000 MEASUREMENTS HDBK
TIA-568.2-D
NEMA WC 61
NEMA WC 63.1
ASTM D2633
ASTM E8/E8M
ICEA S-90-661
NFPA 70
This document is referenced by the following standards:
KSC-E-165 REV E CHANGE 5
NEMA C137.3
TIA-1183-B
ICEA S-100-685
Advertisement