MIL-DTL-3316 - : References
This document references the following standards:
MIL-DTL-32585
MIL-DTL-24607B INT AMD 2
MIL-DTL-32585
MIL-STD-1916
TAPPI T 803 OM
MIL-C-20079H
ISO/IEC 17025
ASTM E662
ASTM D92
ASTM D903
ASTM D823
ASTM D562
ASTM D522/D522M
ASTM D3891
ASTM D2486
ASTM D2196
ASTM D217 REV B
ASTM D1475
This document is referenced by the following standards:
ASTM F683
MIL-PRF-32161 (2)
MIL-STD-8047
MIL-DTL-32525A
MIL-DTL-24688A (1)
MIL-STD-769K CHANGE 1
UFGS-22 07 19.00 40
ASTM C1482
Advertisement