TIA-492AAAF - : References
This document references the following standards:
TIA-4920000-B
IEC 60793-1-20
IEC 60793-1-21
IEC 60793-1-22
IEC 60793-1-30
IEC 60793-1-31
IEC 60793-1-32
IEC 60793-1-33
IEC 60793-1-40
IEC 60793-1-41
IEC 60793-1-42
IEC 60793-1-43
IEC 60793-1-46
IEC 60793-1-47
IEC 60793-1-49
IEC 60793-1-50
IEC 60793-1-51
IEC 60793-1-52
IEC 60793-1-53
IEC 60793-2
IEC 61280-4-1
TIA-440-C
ANSI INCITS 512
IEC 60793-2-10
IEC 60794-1-1
IEC 61280-1-3
IEC 61280-1-4
IEC TR 62048
IEEE 802.3
ISO/IEC 11801-1
ISO/IEC 14165-115
ISO/IEC 14165-116
ISO/IEC/IEEE 8802-3
TIA-4920000-B
This document is referenced by the following standards:
ICEA S-119-741
TIA-568.3-E
IEEE 1682
ANSI INCITS 560
Advertisement