ASHRAE 90135 - : References
This document references the following standards:
AHAM RAC-1
AHRI 310/380
ASHRAE 135
ASHRAE 55
ASHRAE 62.1
ASHRAE 90.1-2013 I-P APP G
ASHRAE 90667
ASHRAE GUIDELINE 5
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE REFRIGERATION IP HANDBOOK
ASME A17.1
ASME A17.2
ASME B16.34
ASME B31.9
BSI BS 5925
CEN EN 15251
IEEE 1901
IEEE 241
IEEE 802.11
IEEE 802.15.4
IEEE 802.16
ISA 100.11A
NFPA 101
NFPA 110
NFPA 111
NFPA 13
NFPA 5000
NFPA 70
NFPA 72
NFPA 90A
NFPA 92
SNZ AS/NZS 1170.2
ASCE 7-16
ISO/IEC 14908-1
ISO/IEC 14908-2
ISO/IEC 14908-3
ISO/IEC 14908-4
NFPA 14
ASHRAE 90.1 I-P
Advertisement