49 CFR PART 571 - : References
This document references the following standards:
AATCC 30
ASTM B117
ASTM B456
ASTM D1003
ASTM D1056
ASTM D1121
ASTM D1123
ASTM D1193
ASTM D1415
ASTM D4329
ASTM D445 REV A
ASTM D471 REV A
ASTM D4956
ASTM E1
ASTM E1136
ASTM E1337
ASTM E274/E274M
ASTM E308
ASTM E4
ASTM E77
ASTM E8/E8M REV A
ASTM F1805
FMVSS 49 CFR 571 213
IES LM-45
ISO 10844
ISO 7117
MIL-S-13192P
ASTM G151
ASTM G154
ASTM C150/C150M
This document is referenced by the following standards:
CSA Z240 RV SERIES-14
ASTM F2050
AFI 24-302
GMW GMW3232
AR 58-1
CSA/AM ANSI NGV 2-2019
CSA/AM ANSI/CSA NGV 5.1-2016
CSA/AM CSA/ANSI PRD 1:20
A-A-59918C
FAA FO 8900.1 VOLUME 3
FMVSS 49 CFR 571 84 FR 48866
FMVSS 49 CFR 571 84 FR 51076
FMVSS 49 CFR 571 82 FR 3854
FMVSS 49 CFR 571 84 FR 54533
FMVSS 49 CFR 571 84 FR 36563
FMVSS 49 CFR 571 84 FR 43563
FMVSS 49 CFR 571 84 FR 44254
FMVSS 49 CFR 571 84 FR 69698
A-A-59683E
BSI BS ISO 17253
ASME STP-PT-003
ASME STP-PT-014
FMVSS 49 CFR PART 571 85 FR 17624
ASTM D3453
MIL-PRF-32440B (1)
FMVSS 49 CFR 571 85 FR 55396
FMVSS 49 CFR 571 85 FR 54273
FMVSS 49 CFR 571 85 FR 68541
FMVSS 49 CFR 571 85 FR 69388
NFPA 1192
NFPA 30A
MIL-STD-1472H
NFPA 1
FMVSS 49 CFR 571 85 FR 78058
FMVSS 49 CFR 571 85 FR 79456
FMVSS 49 CFR 595 85 FR 84281
FMVSS 49 CFR 571 85 FR 85533
FMVSS 49 CFR 571 86 FR 47
FMVSS 49 CFR 571 86 FR 1292
FMVSS 49 CFR 571 86 FR 7523
FMVSS 49 CFR 571 86 FR 13684
FMVSS 49 CFR 571 122A
FMVSS 49 CFR 571 86 FR 16314
ISO 10542-1
Advertisement