46 CFR PART 164 - : References
This document references the following standards:
MIL-C-17415F
ASTM D1045
ASTM D1824
ASTM D2583 REV A
ASTM D2584
ASTM D543
ASTM D570
ASTM D638
ASTM D695
ASTM D790
ASTM D792
ASTM G154
ISO 1172
ISO 1183-1
ISO 14125
ISO 1675
ISO 175
ISO 2114
ISO 2535
ISO 2555
ISO 604
ISO 62
ISO 2039-1
ISO 2039-2
MIL-R-21607E
MIL-R-24719
MIL-R-7575C
ISO TS 10303-1172
ISO TS 10303-1675
ASTM E84
ASTM E119
This document is referenced by the following standards:
ASTM C1086
CI PAMPHLET 80
ASTM F683
ASTM F3319
ICC I-CODE IFC
MIL-STD-1660B
ASTM E1529
NFPA 1953
CGA G-3
Advertisement