211 - : References
This document references the following standards:
IEC 60092-504
ISO 9001
ISO/IEC 25000
ISO/IEC 25041
ISO/IEC 90003
AA SEI-59
AISC 341
ASTM E110
ASTM F1233
ASTM F1642/F1642M
BSI BS EN 1063
BSI BS EN 1522
BSI BS EN 1523
CEN EN 1063
IEC 61508-1
IEC 61508-2
IEC 61508-3
IEC 61508-4
IEC 61508-5
IEC 61508-6
IEC 61508-7
IEC 61511-1
IEC 61511-2
IEC 61511-3
MIL-STD-3038
MIL-STD-662F
SNZ AS/NZS 2343
UFC 3-340-02
UFC 4-023-07
This document is referenced by the following standards:
ABS NOTATIONS AND SYMBOLS
Advertisement