UFGS-41 24 26 - : References
This document references the following standards:
AIST PB-229
ASME B1.1
ASME B1.20.1
ASME B1.20.2M
ASME B1.20.3
ASME B16.11
ASME B16.5
ASME B17.1
ASME B17.2
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B31.1
ASME B40.100
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASTM A106/A106M REV A
ASTM A108
ASTM A182/A182M
ASTM A234/A234M
ASTM A36/A36M
ASTM A519/A519M
ASTM A574
ASTM A576
ASTM A659/A659M
ASTM B117
ASTM D3951
ISO 10763
ISO 11727
ISO 5598
ISO 9461
MSS SP-58
NEMA ICS 1
NEMA ICS 2
NEMA ICS 6
NFPA 70
NFPA T3.5.1
This document is referenced by the following standards:
COE EM 385-1-1
This document is referenced in other ways by the following standards:
UFGS-35 05 40.14 10
Advertisement